EN
  • EN
  • DE
  • IT

FW342-T-TL-H

Part No FW342-T-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description N CHANNEL AND P CHANNEL SILICON / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number FW342
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
Win Source Part Number 134072-FW342-T-TL-H
Ultra Librarian 3D Model Ultra Librarian FW342-T-TL-H CAD Model

Description

The ON Semiconductor FW342-T-TL-H is a high-performance, integrated circuit designed for precision applications in a wide range of electronic products. This component is engineered to deliver reliable and efficient operation, making it an ideal choice for designers focusing on enhancing the functionality and longevity of their electronic devices.

Key Features

  • Robust Performance: The FW342-T-TL-H is built to withstand the demanding conditions of industrial and commercial environments, ensuring stable performance even under stress.
  • Energy Efficiency: This product is designed with energy conservation in mind, reducing power consumption and heat generation to extend the life of the device it powers.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising on functionality.
  • High Precision: ON Semiconductor's commitment to quality means that this component provides accurate and consistent results, which is critical for sensitive electronics.

Applications

The FW342-T-TL-H is versatile and can be used in various applications, including:

  • Automotive systems
  • Power management modules
  • Consumer electronics
  • Industrial controls
  • Communication equipment

Quality and Reliability

ON Semiconductor is known for its dedication to quality, and the FW342-T-TL-H is no exception. This product is manufactured using high-grade materials and is subjected to rigorous testing to ensure it meets the stringent standards expected by consumers and professionals alike.

Environmental Compliance

The FW342-T-TL-H is compliant with various environmental standards, reflecting ON Semiconductor's commitment to sustainability. This includes compliance with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment.

Whether you're developing the latest consumer gadget or upgrading an industrial system, the FW342-T-TL-H from ON Semiconductor provides the performance, efficiency, and reliability required to power your innovation.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-CHANNEL POWER MOSFET
Lowest to $0.1513
ON Semiconductor
MOSFET 2N-CH 30V 8DFN
Lowest to $3.0464
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.4670
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.9117
ON Semiconductor
MOSFET 2N-CH 20V 0.63A SOT363
Lowest to $0.6778
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $103.6419
Fairchild/ON Semiconductor
N-CHANNEL POWER MOSFET
Lowest to $0.2328
Diodes Incorporated
MOSFET BVDSS: 31V-40V POWERDI333 / Mosfet Array 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
Lowest to $3.2843
Texas Instruments
HIGH-SIDE MOSFET SWITCH / Mosfet Array
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,478 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess