The MT29F4G08ABAFAH4-IT:F is a NAND Flash memory device produced by Micron Technology Inc. It offers a non-volatile storage solution suitable for various applications, particularly those in embedded systems and consumer electronics, where high density and reliability are essential.
Applications
- Embedded systems
- Solid-state drives (SSDs)
- USB flash drives
- Digital cameras
- Mobile devices
Features
- 4Gb (536,870,912 x 8) capacity
- Supply voltage: 1.8V or 3.3V
- Page size: (2K + 64) Bytes
- Block size: (128K + 4K) Bytes
- Fast page access time
- High program/erase cycles
- Data retention: 10 years
- RoHS compliant
Benefits
- High-density storage in a compact package
- Fast data transfer rates
- Low power consumption
- Enhanced data integrity with ECC
- Long-term data retention
- Suitable for a wide range of applications
Additional Details
The MT29F4G08ABAFAH4-IT:F NAND Flash memory utilizes advanced process technology for high storage density and performance. It has a page-based architecture for efficient data management and supports operations like read, program, and erase. The integrated ECC ensures data integrity and reliability. It typically operates within a temperature range of -40°C to 85°C, making it suitable for industrial applications. This memory chip is often used for storing firmware, operating systems, and user data in devices requiring reliable non-volatile storage.