EN
  • EN
  • DE

MT29F8G08ABACAWP-IT:C TR

Part No MT29F8G08ABACAWP-IT:C TR
Manufacturer Micron Technology Inc.
Catalog Flash
Description IC FLASH 8GBIT 48TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Active
Memory Format FLASH
Technology FLASH - NAND
Memory Size 8Gb (1G x 8)
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSOP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 496742-MT29F8G08ABACAWP-IT:C TR
Ultra Librarian 3D Model Ultra Librarian MT29F8G08ABACAWP-IT:C TR CAD Model

Description

The MT29F8G08ABACAWP-IT:C TR is an 8Gb NAND Flash memory device manufactured by Micron Technology Inc. It is designed for use in a wide range of embedded systems, consumer electronics, and storage applications. NAND Flash memory is non-volatile, meaning it retains data even when power is removed, making it suitable for storing firmware, data, and code.

Applications

  • Solid State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • Embedded Systems: Stores firmware and data in embedded systems, such as industrial controllers and networking equipment.
  • Mobile Devices: Provides storage for smartphones, tablets, and other mobile devices.
  • USB Flash Drives: Used as the storage medium in USB flash drives for portable data storage.
  • Memory Cards: Employed in memory cards, such as SD cards and microSD cards, for digital cameras and other devices.

Features

  • 8Gb Density: Offers a storage capacity of 8 Gigabits.
  • NAND Flash Technology: Utilizes NAND Flash memory for non-volatile data storage.
  • Page Size: Organized into pages for efficient data access and programming.
  • Block Size: Composed of multiple pages arranged in blocks for erase operations.
  • Data Transfer Rate: Supports high-speed data transfer rates for fast read and write operations.
  • Error Correction Code (ECC): Implements ECC to correct bit errors and ensure data integrity.

Benefits

  • High Storage Capacity: Provides ample storage for data, firmware, and code.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Access Times: Enables quick read and write operations for improved system performance.
  • Small Form Factor: Allows for integration into compact devices.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.

Additional Details

The MT29F8G08ABACAWP-IT:C TR is typically organized as a multi-level cell (MLC) or triple-level cell (TLC) device, depending on the specific configuration. The -IT:C suffix often indicates the temperature grade and packaging options. NAND Flash memory requires careful management of erase cycles and wear leveling to ensure long-term reliability. Error correction codes (ECC) are essential for mitigating the effects of bit errors that can occur during programming and read operations. The data transfer rate and access times are critical parameters for determining the overall performance of the memory device. The MT29F8G08ABACAWP-IT:C TR is designed to meet the demanding requirements of modern storage applications, offering high capacity, performance, and reliability in a compact package. It uses a specific interface for communication with the host system. The datasheet provides details about timings and protocols.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.7745 $61.7745
2+ $57.8647 $115.7294
3+ $55.9098 $167.7294
4+ $52.0000 $208.0000
5+ $50.0452 $250.2260
7+ $48.0903 $336.6321
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess