EN
  • EN
  • DE

MT29TZZZ8D5BKFAH-125 W.95K

Part No MT29TZZZ8D5BKFAH-125 W.95K
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH RAM 64GBIT MMC/LPDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, DRAM - LPDDR3
Memory Size 64Gbit (NAND), 8Gbit (LPDDR3)
Memory Organization 68G x 8 (NAND), 256M x 32 (LPDDR3)
Memory Interface MMC, LPDRAM
Clock Frequency 800 MHz
Voltage - Supply 1.14V ~ 1.3V, 1.7V ~ 1.95V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number MT29TZZZ8
Standard Package 1,520 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 740316-MT29TZZZ8D5BKFAH-125 W.95K
Ultra Librarian 3D Model Ultra Librarian MT29TZZZ8D5BKFAH-125 W.95K CAD Model

Description

The MT29TZZZ8D5BKFAH-125 W.95K is an obsolete memory module manufactured by Micron Technology Inc.

  • Category: Memory
  • Series: Memory
  • Package Type: Bulk
  • Standard Package: 1,520 pieces
  • Technology Support: FLASH - NAND and DRAM - LPDDR3
  • Memory Size NAND: 64Gbit
  • Memory Size LPDDR3: 8Gbit
  • Voltage Supply NAND: 1.14V to 1.3V
  • Voltage Supply LPDDR3: 1.7V to 1.95V
  • Temperature Range: -25°C to 85°C
  • Memory Format: FLASH and RAM
  • Clock Frequency: 800 MHz
  • Memory Interface: MMC and LPDRAM
  • ECCN Status: OBSOLETE
  • Base Product Number: MT29TZZZ8

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $5.8209
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1765 $91.1765
2+ $88.2353 $176.4706
3+ $85.2942 $255.8826
4+ $76.4706 $305.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 734 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess