EN
  • EN
  • DE

MT30AZZZDD9ZTPWL-031 W.14C

Part No MT30AZZZDD9ZTPWL-031 W.14C
Manufacturer Micron Technology Inc.
Catalog DDR
Description uMCP 128GB UFS3.1 + 96Gb LPDDR5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955830-MT30AZZZDD9ZTPWL-031 W.14C
Series *
Ultra Librarian 3D Model Ultra Librarian MT30AZZZDD9ZTPWL-031 W.14C CAD Model

Description

The MT30AZZZDD9ZTPWL-031 W.14C is a memory component manufactured by Micron Technology Inc. This part number is likely associated with a NAND Flash memory device. Given the limited publicly available information, the product's specific attributes are inferred based on common characteristics of Micron's NAND Flash memory products.

Applications:

  • Industrial PCs: Used in industrial personal computers for reliable and ruggedized data storage.
  • Networking Devices: Integrated into routers, switches, and other networking equipment for storing firmware and configuration data.
  • Digital Signage: Employed in digital signage displays for storing and displaying multimedia content.
  • Transportation Systems: Found in transportation systems for storing data related to vehicle operation and passenger information.
  • Gaming Machines: Utilized in gaming machines for storing game software and user data.

Features:

  • NAND Flash Technology: Based on NAND Flash technology for non-volatile data storage.
  • High Endurance: Designed for high endurance to withstand frequent read and write cycles.
  • Data Protection Features: Includes features to protect data against corruption and loss.
  • Low Latency: Offers low latency for fast data access.
  • Small Form Factor: Available in compact form factors for space-constrained applications.

Benefits:

  • Reliable Data Storage: Provides reliable data storage for critical applications.
  • Long-Term Availability: Designed for long-term availability to support extended product lifecycles.
  • Improved System Performance: Enhances system performance with fast data access speeds.
  • Reduced Power Consumption: Minimizes energy usage for extended battery life or reduced heat generation.
  • Enhanced Durability: Offers enhanced durability for demanding environments.

Additional Details: Detailed technical specifications, such as storage capacity, operating temperature range, and interface type, are not readily available without access to the official Micron datasheet. For detailed information about the MT30AZZZDD9ZTPWL-031 W.14C, it is recommended to consult Micron's official documentation or contact their representatives.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess