EN
  • EN
  • DE
  • IT

MT36HTF51272FZ-667H1D6

Part No MT36HTF51272FZ-667H1D6
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR2 SDRAM 4GB 240FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type DDR2 SDRAM
Memory Size 4GB
Transfer Rate (Mb/s, MT/s, MHz) 667
Package / Case 240-FBDIMM
Standard Package 100 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 886194-MT36HTF51272FZ-667H1D6
Ultra Librarian 3D Model Ultra Librarian MT36HTF51272FZ-667H1D6 CAD Model

Description

The MT36HTF51272FZ-667H1D6 is a 4GB DDR2 SDRAM memory module manufactured by Micron Technology Inc.

  • Memory Size: 4GB
  • Transfer Rate: 667 MT/s
  • Package: 240-FBDIMM
  • ECCN: EAR99
  • Status: Obsolete
  • Technology: DDR2 SDRAM
  • Package: Tray
  • Standard Package: 100 pcs

You May Also Be Interested in

Micron Technology Inc.
MODULE DDR3L SDRAM 8GB 204SODIMM / Memory Module DDR3L SDRAM 8GB 204-SODIMM
Lowest to $244.2106
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Micron Technology Inc.
MODULE DDR SDRAM 512MB 184UDIMM / Memory Module DDR SDRAM 512MB 184-UDIMM
Need more? Email Us
Swissbit NA Inc.
MODULE FLASH NAND SLC 1GB / Memory Module FLASH - NAND (SLC) 1GB Module
Need more? Email Us
Micron Technology Inc.
MODULE SDRAM 64MB 144SODIMM
Lowest to $56.4747
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Micron Technology Inc.
MODULE DDR2 SDRAM 4GB 240FBDIMM
Lowest to $47.5269
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5269 $95.0538
4+ $38.9956 $155.9824
6+ $37.7770 $226.6620
8+ $36.5585 $292.4680
10+ $35.3398 $353.3980
13+ $31.6841 $411.8933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 799 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess