EN
  • EN
  • DE

MT36VDDF25672G-40BD2

Part No MT36VDDF25672G-40BD2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description MODULE DDR SDRAM 2GB 184RDIMM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory - Modules
Mfr Micron Technology Inc.
Product Status Obsolete
Memory Type DDR SDRAM
Memory Size 2GB
Transfer Rate (Mb/s, MT/s, MHz) 200
Package / Case 184-RDIMM
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1140
Win Source Part Number 951428-MT36VDDF25672G-40BD2
Ultra Librarian 3D Model Ultra Librarian MT36VDDF25672G-40BD2 CAD Model

Description

The MT36VDDF25672G-40BD2 is a 2GB DDR SDRAM memory module designed for use in memory cards and modules.

  • Memory Size: 2GB
  • Transfer Rate: 200 Mb/s
  • Package Size: 184-RDIMM
  • Manufacturer: Micron Technology Inc.
  • Status: Obsolete
  • Standard Package Quantity: 1 pc
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 64GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess