EN
  • EN
  • DE

MT41J1G4THD-15E:D

Part No MT41J1G4THD-15E:D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 667MHZ 78FBGA / DRAM Chip DDR3 SDRAM 4Gbit 1Gx4 1.5V 78-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (1G x 4)
Clock Frequency 667MHz
Memory Interface Parallel
Operating Supply Voltage 1.425 V ~ 1.575 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (9x11.5)
Popularity Medium
Supply and Demand Status Limited
Family Name MT41J1G4
Introduction Date July 08, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790025-MT41J1G4THD-15E:D
Ultra Librarian 3D Model Ultra Librarian MT41J1G4THD-15E:D CAD Model

Description

The Micron Technology Inc. MT41J1G4 is a DRAM memory with a memory size of 4Gb (1G x 4).

  • Clock Frequency: 667MHz
  • Operating Supply Voltage: 1.425 V ~ 1.575 V
  • Operating Temperature Range: 0°C ~ 95°C (TC)
  • Package: 78-TFBGA
  • Mounting: SMD
  • Category: Integrated circuits
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Samsung
64GB eMMC5.1
Lowest to $62.9556

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess