EN
  • EN
  • DE

MT41J512M8RH-107:E

Part No MT41J512M8RH-107:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 933MHZ 78FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Tray
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (512M x 8)
Max Frequency 933MHz
Access Time 20ns
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 78-FBGA (9x10.5)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 244900-MT41J512M8RH-107:E
Ultra Librarian 3D Model Ultra Librarian MT41J512M8RH-107:E CAD Model

Description

This electronic component is a volatile memory module designed for use in electronic devices that require high-speed data transfer and storage capabilities.

  • Category: Integrated circuits
  • Memory Capacity: 4Gb
  • Technology: DDR3
  • Speed: 933MHz
  • Access Time: 20ns
  • Package: 78-FBGA package
  • Applications: Suitable for surface mount applications.
  • Status: Obsolete and is no longer in production

You May Also Be Interested in

NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
CXMT
BGA-200 Memory (ICs) RoHS
Lowest to $24.6316
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess