EN
  • EN
  • DE

MT41K128M8JP-125:G

Part No MT41K128M8JP-125:G
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 1GBIT 800MHZ 78FBGA / DRAM Chip DDR3L SDRAM 1Gbit 128Mx8 1.35V 78-Pin FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3L
Memory Size 1Gb (128M x 8)
Clock Frequency 800MHz
Access Time 13.75ns
Memory Interface Parallel
Operating Supply Voltage 1.283 V ~ 1.45 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (8x11.5)
Popularity Medium
Supply and Demand Status Limited
Family Name MT41K128M8
Introduction Date October 06, 2014
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790035-MT41K128M8JP-125:G
Ultra Librarian 3D Model Ultra Librarian MT41K128M8JP-125:G CAD Model

Description

The Micron Technology Inc. MT41K128M8 is a volatile 1Gb (128M x 8) DDR3L SDRAM memory device that operates on a supply voltage of 1.283 V to 1.45 V.

  • Package: 78-TFBGA
  • Mounting: Surface-mounting
  • Part Status: Obsolete
  • Estimated EOL Date: Passed
  • Alternative Parts: IS43TR81280BL-125KBL, IS43TR81280BL-125JBLI, IS43TR81280BL-125KBLI
  • Supply and Demand Status: Limited

You May Also Be Interested in

Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
66-TSOP Memory (ICs)
Lowest to $29.1045
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess