EN
  • EN
  • DE

R5F61631D50FPV

Part No R5F61631D50FPV
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1154394-R5F61631D50FPV
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F61631D50FPV CAD Model

Description

The R5F61631D50FPV is a microcontroller from Renesas Electronics, part of their R8C family. This microcontroller is designed for embedded applications requiring a balance of processing power, low power consumption, and a variety of peripheral functions. It's often utilized in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and personal devices.
  • Industrial Control: Motor control, sensor interfaces, and programmable logic controllers (PLCs).
  • Automotive: Body control modules, dashboard displays, and basic engine management systems.
  • Medical Devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.
  • Security Systems: Alarm systems, access control systems, and surveillance equipment.

Features:

  • R8C CPU Core: High-performance 16-bit CPU core optimized for embedded control.
  • Flash Memory: Integrated flash memory for program storage, enabling in-system programming and data retention.
  • RAM: Sufficient RAM for data storage and program execution.
  • Timers: Multiple timers with various operating modes for generating PWM signals, capturing events, and implementing real-time control.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Analog-to-digital converter for reading analog sensor inputs.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Low-Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling various events.

Benefits:

  • High Performance: The R8C core provides sufficient processing power for demanding embedded applications.
  • Low Power Consumption: Enables longer battery life in portable devices and reduces overall power consumption in industrial applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering overall cost.
  • Flexible Communication Interfaces: Facilitates communication with a wide range of devices and systems.
  • Easy Development: Supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators.
  • Reliable Operation: Designed for robust and reliable operation in harsh environments.

Additional Details:

The R5F61631D50FPV typically operates within a specific voltage range (e.g., 2.7V to 5.5V) and temperature range (e.g., -40°C to +85°C). The package is often a QFP (Quad Flat Package) or similar surface-mount package for easy integration into PCBs. Detailed specifications, including memory size, clock speed, and peripheral features, are available in the Renesas datasheet for the R5F61631D50FPV.

You May Also Be Interested in

NANYA
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess