EN
  • EN
  • DE

MT41K512M8RG-093:P

Part No MT41K512M8RG-093:P
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3-2133 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 940864-MT41K512M8RG-093:P
Ultra Librarian 3D Model Ultra Librarian MT41K512M8RG-093:P CAD Model

Description

This electronic component is a series of memory products that is commonly used in various electronic devices.

    You May Also Be Interested in

    Intel
    Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
    Need more? Email Us
    PALIT
    GeForce RTX 5060 Infinity 2 OC 8GB
    Need more? Email Us
    Samsung
    DDR4-3200 512Mx16 (8Gb)
    Lowest to $65.7523
    Micron Technology Inc.
    DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
    Need more? Email Us
    Kingston
    4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
    Lowest to $43.9850
    Samsung
    DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
    Need more? Email Us
    Micron Technology Inc.
    DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
    Need more? Email Us
    GigaDevice Semiconductor
    4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
    Lowest to $15.1344
    Samsung
    DDR4-3200 512Mx8 (4Gb)
    Need more? Email Us

    Top Sellers

    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess