EN
  • EN
  • DE
  • IT

MT45W4MW16BCGB-701 WT

Part No MT45W4MW16BCGB-701 WT
Manufacturer Micron Technology Inc.
Catalog PSRAM
Description IC PSRAM 64MBIT 70NS 54VFBGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 54-Pin VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format PSRAM
Technology PSRAM (Pseudo SRAM)
Memory Size 64Mb (4M x 16)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 1.7 V ~ 1.95 V
Operating Temperature Range -30°C ~ 85°C (TC)
Mounting SMD
Package 54-VFBGA
Manufacturer Package 54-VFBGA (6x8)
Win Source Part Number 790055-MT45W4MW16BCGB-701 WT
Popularity Medium
Supply and Demand Status Limited
Family Name MT45W4MW16BC
Introduction Date October 18, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT45W4MW16BCGB-701 WT CAD Model

Description

The Micron Technology Inc. MT45W4MW16BCGB-701 WT is a 64Mb (4M x 16) volatile PSRAM (Pseudo SRAM) memory integrated circuit (IC).

  • Operating Supply Voltage: 1.7 V to 1.95 V
  • Access Time: 70ns
  • Memory Interface: Parallel
  • Package: 54-VFBGA
  • Mounting: SMD
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC PSRAM 16MBIT PARALLEL 48TFBGA
Lowest to $7.4417
Micron Technology Inc.
IC PSRAM 64MBIT 70NS 54VFBGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 54-Pin VFBGA
Lowest to $12.2633
Micron Technology Inc.
MCP 256Mb NOR + 64Mb PSRAM
Need more? Email Us
Micron Technology Inc.
IC PSRAM 64MBIT PARALLEL 48VFBGA
Need more? Email Us
Renesas Electronics America
256Kb Advanced LPSRAM
Lowest to $5.6065
ISSI, Integrated Silicon Solution Inc
IC PSRAM 64MBIT 70NS 48BGA / PSRAM Async Single Port 64M-bit 4M x 16 70ns 48-Pin FBGA T/R
Lowest to $5.9746
ISSI, Integrated Silicon Solution Inc
IC PSRAM 32MBIT PARALLEL 54VFBGA
Need more? Email Us
Micron Technology Inc.
MCP 128Mb NOR + 32Mb PSRAM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC PSRAM 8M PARALLEL 44TSOP II
Lowest to $2.6304

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.2633 $73.5798
13+ $10.0616 $130.8008
20+ $9.7472 $194.9440
28+ $9.4330 $264.1240
36+ $9.1186 $328.2696
48+ $8.1756 $392.4288
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess