EN
  • EN
  • DE

MT46V32M16FN-6 L:F

Part No MT46V32M16FN-6 L:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-333 32Mx16 CL2.5 FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 943473-MT46V32M16FN-6 L:F
Ultra Librarian 3D Model Ultra Librarian MT46V32M16FN-6 L:F CAD Model

Description

The MT46V32M16FN-6 L:F is a Double Data Rate (DDR) SDRAM component manufactured by Micron Technology Inc. This memory chip is designed to provide high bandwidth and low latency, making it suitable for various computing and embedded system applications. It offers a capacity of 32Mb, organized as 2M x 16 bits, and operates at a data rate of up to 166 MHz, resulting in a bandwidth of up to 333 Mbps.

Applications

  • Graphics cards
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) systems
  • Embedded systems with moderate memory requirements
  • Consumer electronics devices

Features

  • Double data rate (DDR) architecture: Enables data transfer on both rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
  • Data rate of up to 166 MHz: Provides a high data transfer rate, supporting demanding applications.
  • 32Mb density: Offers a balance between memory capacity and cost for a range of applications.
  • 2M x 16 organization: Allows for efficient memory access and data manipulation.
  • Differential clock inputs (CK and /CK): Enhance noise immunity and signal integrity.
  • Double data strobe (DQS): Facilitates accurate data capture and timing.
  • On-chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • 8 internal banks: Allows for concurrent memory operations, improving overall performance.
  • Precharge and power-down modes: Conserves power when the device is not actively being used.
  • Lead-free construction: Complies with environmental regulations.

Benefits

  • Increased bandwidth: The DDR architecture provides significantly higher bandwidth compared to traditional SDRAM, enabling faster data processing.
  • Improved performance: The high data rate and efficient memory organization contribute to improved system performance in demanding applications.
  • Reduced power consumption: Power-down modes help minimize power consumption when the device is idle.
  • Enhanced reliability: Differential clock inputs and on-chip DLL improve signal integrity and timing accuracy, contributing to overall system reliability.
  • Simplified system design: The component's features and specifications simplify the design and integration process for system developers.

Additional Details

The MT46V32M16FN-6 L:F operates at a voltage of 2.5V. It is available in a standard TSOP package. This DDR SDRAM is designed for use in systems that require high-speed data transfer and low latency, making it a suitable choice for a wide range of applications. The -6 indicates a specific speed grade. “L:F” likely refers to a specific manufacturing lot or testing variation.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess