EN
  • EN
  • DE

MT46V32M8BG-6:G

Part No MT46V32M8BG-6:G
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description MT46V32M8BG-6: G Micron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Operating Supply Voltage 2.5 V
RoHS Compliant
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Win Source Part Number 1080886-MT46V32M8BG-6:G
Ultra Librarian 3D Model Ultra Librarian MT46V32M8BG-6:G CAD Model

Description

The MT46V32M8BG-6:G is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It's commonly used in applications that require high-speed data access and storage, such as graphics processing units (GPUs), networking devices, and embedded systems. This particular chip has a configuration of 32M x 8, offering a balance between memory capacity and data bus width.

Applications

  • Graphics cards (GPUs)
  • Networking devices (routers, switches)
  • Embedded systems
  • Gaming consoles
  • Digital signal processing (DSP) systems

Features

  • DDR Technology: Provides double the bandwidth of standard SDRAM by transferring data on both edges of the clock signal.
  • High-Speed Data Transfer: Enables rapid data access and processing.
  • Low Latency: Reduces the delay in retrieving data from memory.
  • 8 Banks: Allows for interleaved memory access, improving overall performance.
  • On-Chip DLL (Delay-Locked Loop): Ensures accurate data synchronization.
  • Programmable Burst Length: Offers flexibility in data access patterns.

Benefits

  • Improved Graphics Performance: Enables smoother and faster rendering of graphics.
  • Increased Network Throughput: Enhances the data handling capacity of networking devices.
  • Faster System Response: Reduces delays and improves overall system responsiveness.
  • Efficient Memory Utilization: Optimizes memory access for better performance.
  • Lower Power Consumption: Designed for power efficiency, extending battery life in portable devices.

Additional Details

The MT46V32M8BG-6:G typically operates at a specified voltage level (e.g., 2.5V) and has specific timing parameters such as clock frequency and CAS latency. It's often packaged in a FBGA (Fine-pitch Ball Grid Array) for surface mounting on printed circuit boards (PCBs). Proper thermal management is crucial for reliable operation, especially under high-performance conditions. Detailed information regarding electrical characteristics, timing diagrams, and packaging details can be found in the official Micron datasheet. The ':G' suffix may indicate a specific revision or screening level.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess