EN
  • EN
  • DE

MT47H32M16HR-187E:F

Part No MT47H32M16HR-187E:F
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-1066 32Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 941844-MT47H32M16HR-187E:F
Ultra Librarian 3D Model Ultra Librarian MT47H32M16HR-187E:F CAD Model

Description

The MT47H32M16HR-187E:F is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory chip is designed for high-performance applications requiring fast data transfer rates and moderate memory capacity. The “187E” portion of the part number likely indicates the speed grade and other specific characteristics.

Applications

  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphics-related data.
  • Gaming Consoles: Provides the necessary memory bandwidth for running game environments and textures.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial control systems.
  • Networking Equipment: Utilized in routers, switches, and other networking devices to buffer data and manage network traffic.
  • Automotive Systems: Employed in automotive electronics for infotainment systems and advanced driver-assistance systems (ADAS).

Features

  • High-Speed Data Transfer: DDR2 technology allows for faster data transfer rates compared to previous generations of SDRAM.
  • 512Mb Density (32M x 16): Provides a moderate amount of memory storage.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data throughput.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization between the clock signal and data signals.
  • RoHS Compliant: Meets environmental regulations regarding the use of hazardous substances.

Benefits

  • Improved System Performance: Faster memory access contributes to overall system performance improvements.
  • Increased Bandwidth: Higher bandwidth allows for processing more data in a given time period.
  • Reduced Latency: Lower latency results in quicker response times for memory operations.
  • Enhanced Graphics Capabilities: Improves the performance of graphics-intensive applications.
  • Reliable Operation: Micron's reputation for quality ensures reliable performance in demanding environments.

Additional Details

The MT47H32M16HR-187E:F operates at a voltage of 1.8V and is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) format. It adheres to JEDEC standards for DDR2 SDRAM. Further specifications, such as timing parameters (CAS latency, RAS-to-CAS delay, etc.) and power consumption, can be found in the official Micron datasheet for this part number. The ':F' suffix may indicate a specific revision or feature set. This component provides a balance of speed and capacity for a variety of applications.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess