EN
  • EN
  • DE

MT47H64M16HR-25E IT:E

Part No MT47H64M16HR-25E IT:E
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-800 64MX16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942076-MT47H64M16HR-25E IT:E
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-25E IT:E CAD Model

Description

This memory IC is part of the memory series and is ideal for use in various electronic devices.

    You May Also Be Interested in

    Intel
    Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
    Need more? Email Us
    Micron Technology Inc.
    IC DRAM 16GBIT POD 78FBGA
    Need more? Email Us
    PALIT
    GeForce RTX 5060 Infinity 2 OC 8GB
    Need more? Email Us
    Seagate Technology
    20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
    Need more? Email Us
    Samsung
    Memory (ICs) RoHS
    Lowest to $29.1045
    Foresee Group
    16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
    Lowest to $81.4926
    Samsung
    DDR4-3200 512Mx8 (4Gb)
    Need more? Email Us
    ASUS
    GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
    Need more? Email Us
    Foresee Group
    64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
    Lowest to $1,213.8508

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3444
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.2271
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6155
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess