EN
  • EN
  • DE
  • IT

MT47H64M16HR-3:G

Part No MT47H64M16HR-3:G
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0822+
Reference case FBGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 755230-MT47H64M16HR-3:G
Ultra Librarian 3D Model Ultra Librarian MT47H64M16HR-3:G CAD Model

Description

The MT47H64M16HR-3:G is a 64Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. This memory component is designed for high-speed data transfer and is commonly used in applications requiring substantial memory bandwidth.

Applications:

  • Desktop and Laptop Computers: Used as main memory to support operating systems and applications.
  • Graphics Cards: Provides memory for storing textures and frame buffers, enabling smooth rendering of graphics.
  • Gaming Consoles: Serves as system memory for game execution and data storage.
  • Networking Equipment: Used in routers and switches for packet buffering and processing.
  • Embedded Systems: Suitable for applications requiring high-speed memory, such as industrial controllers and multimedia devices.

Features:

  • 64Mb Density: Provides 64 Megabits (8MB) of memory capacity.
  • DDR2 Technology: Offers double the data transfer rate compared to DDR SDRAM.
  • Data Rate: Specified with a -3 speed grade, indicating a high data transfer rate, typically 667MHz.
  • 1.8V Power Supply: Operates at a low voltage to reduce power consumption.
  • 16-Bit Data Bus: Supports 16-bit wide data access for efficient data transfer.
  • Double Data Rate Interface: Transfers data on both the rising and falling edges of the clock signal.
  • Auto Refresh and Self Refresh Modes: Allows the device to refresh its memory cells automatically or enter a low-power self-refresh mode.

Benefits:

  • High Bandwidth: DDR2 technology provides significantly higher memory bandwidth compared to previous generations.
  • Low Power Consumption: 1.8V operation reduces power consumption, making it suitable for portable devices.
  • Large Capacity: 64Mb density provides ample memory for a wide range of applications.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Efficient Data Transfer: 16-bit data bus ensures efficient data access and transfer.

The MT47H64M16HR-3:G DDR2 SDRAM chip is a key component for systems requiring high-speed and reliable memory performance. Its DDR2 technology doubles the data transfer rate compared to standard DDR SDRAM, enabling faster data processing and improved system responsiveness. The low operating voltage reduces power consumption, making it suitable for battery-powered applications. The 64Mb density provides ample memory capacity for storing program code, data, and textures. The chip's auto refresh and self-refresh modes allow it to maintain data integrity while minimizing power consumption. The MT47H64M16HR-3:G is designed to meet the demanding requirements of modern electronic devices, offering a balance of performance, power efficiency, and reliability. The double data rate interface is crucial for high-performance applications where memory bandwidth is a bottleneck. Micron's reputation for quality and reliability ensures that this memory chip will perform consistently over its lifetime. The 16-bit data bus offers a good balance between data transfer speed and complexity of the memory interface.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT 200TFBGA
Lowest to $184.8000
Kingston
IC DRAM 32GBIT PAR 200FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8TBIT LBGA
Need more? Email Us
Macronix
IC FLASH 512MBIT SPI/QUAD 8-WSON
Lowest to $26.2737
Renesas Electronics America
IC SRAM 8KBIT PARALLEL 64TQFP
Lowest to $49.0494
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA / SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 54TSOP II
Lowest to $19.0602
ISSI, Integrated Silicon Solution Inc
4GB, 153 BALL FBGA, 3.3V, ROHS,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0388 $65.1940
11+ $10.6986 $117.6846
17+ $10.3643 $176.1931
23+ $10.0299 $230.6877
29+ $9.6956 $281.1724
39+ $8.6925 $339.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,509 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess