EN
  • EN
  • DE

MT48LC32M16A2P-75

Part No MT48LC32M16A2P-75
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx16-75 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944860-MT48LC32M16A2P-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC32M16A2P-75 CAD Model

Description

The MT48LC32M16A2P-75 is a 512Mb SDRAM (Synchronous Dynamic Random-Access Memory) component from Micron Technology. It's designed for applications that require a good amount of fast-access memory, particularly in environments where space and power efficiency are important.

Applications:

  • Embedded Systems: Ideal for use in embedded controllers and industrial automation equipment requiring moderate memory.
  • Networking Devices: Used in routers and switches for buffering data and managing network traffic.
  • Consumer Electronics: Commonly found in set-top boxes, digital TVs, and media players for handling audio and video data.
  • Printers and Scanners: Provides memory for image processing and buffering print jobs.
  • Automotive Systems: Used in infotainment systems and other automotive applications needing reliable memory.

Features:

  • Capacity: 512Mb (32M x 16) total memory.
  • Organization: 32M x 16 configuration means 32 million memory locations, each 16 bits wide.
  • Speed Grade: -75 indicates a 133 MHz clock rate.
  • Interface: SDRAM uses a synchronous interface, enabling high-speed data transfers.
  • Voltage: Typically operates at a 3.3V supply voltage.
  • Package: TSOP (Thin Small Outline Package) for surface mounting.

Benefits:

  • High Performance: Offers fast data access and transfer rates for demanding applications.
  • Efficient Memory Usage: The 512Mb capacity provides enough space for many embedded applications.
  • Reliability: Micron SDRAM is known for reliable operation and long-term stability.
  • Cost-Effectiveness: SDRAM offers a good balance of performance and cost for many system designs.
  • Industry Standard: SDRAM is a widely used memory technology, ensuring compatibility and availability.

Additional Details:

The MT48LC32M16A2P-75 typically comes in a TSOP package. It is designed to comply with JEDEC standards for SDRAM devices, ensuring interoperability. It is crucial to follow the manufacturer's datasheet for detailed timing specifications, power requirements, and thermal considerations to ensure proper operation and longevity of the component. When designing a system using this SDRAM, signal integrity, power supply stability, and thermal management are important factors to consider.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6937 $86.0811
5+ $23.5435 $117.7175
8+ $22.8078 $182.4624
11+ $22.0721 $242.7931
14+ $21.3363 $298.7082
19+ $19.1291 $363.4529
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess