EN
  • EN
  • DE

MT48LC64M4A2FB-75:D

Part No MT48LC64M4A2FB-75:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 64Mx4-75 133MHz FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944678-MT48LC64M4A2FB-75:D
Ultra Librarian 3D Model Ultra Librarian MT48LC64M4A2FB-75:D CAD Model

Description

The MT48LC64M4A2FB-75:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's designed for applications demanding high bandwidth and efficient memory access. This SDRAM chip features a synchronous interface, meaning that all operations are synchronized to a clock signal, enabling faster data transfer rates compared to asynchronous DRAM.

Applications:

  • Networking equipment: Routers, switches, and other networking devices utilize SDRAM for packet buffering and processing.
  • Graphics cards: As frame buffers for storing and manipulating image data.
  • Consumer electronics: Digital TVs, set-top boxes, and gaming consoles rely on SDRAM for various memory-intensive tasks.
  • Embedded systems: Where high-speed memory access is critical for performance.
  • Printers and scanners: Used for image processing and data buffering.

Features:

  • Capacity: 256Mb (64M x 4)
  • Organization: Configured as 64 Meg x 4 bits.
  • Clock Rate: Operates at a maximum clock frequency of 133 MHz, indicated by the -75 in the part number which suggests a 7.5ns cycle time.
  • Interface: Synchronous, providing fast data transfer rates.
  • Power Supply: Operates at a standard 3.3V power supply.
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board-level assembly and thermal performance.
  • Refresh: Auto and self-refresh modes for power saving.
  • Burst Length: Supports programmable burst lengths of 1, 2, 4, 8, and full page.

Benefits:

  • High Bandwidth: Synchronous operation enables high-speed data transfer.
  • Efficient Memory Access: Fast clock rates and burst modes enhance memory access efficiency.
  • Low Power Consumption: Auto and self-refresh modes reduce power consumption in idle states.
  • Compact Form Factor: FBGA package provides a small footprint for space-constrained applications.
  • Reliability: Micron's reputation ensures high reliability and quality.

Additional Details:

The MT48LC64M4A2FB-75:D SDRAM is designed to meet the demands of modern electronic devices requiring fast and reliable memory. Its synchronous interface and programmable burst modes allow for efficient data transfer, while its low power consumption makes it suitable for a wide range of applications. The FBGA package ensures ease of assembly and optimal thermal performance. This SDRAM is a versatile solution for applications needing high-performance memory.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess