EN
  • EN
  • DE

MT52L512M32D2PF-107 WT ES:B

Part No MT52L512M32D2PF-107 WT ES:B
Manufacturer Micron Technology Inc.
Description LPDDR3 16G 512MX32 Fbga Ddp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 1218863-MT52L512M32D2PF-107 WT ES:B
Ultra Librarian 3D Model Ultra Librarian MT52L512M32D2PF-107 WT ES:B CAD Model

Description

The MT52L512M32D2PF-107 WT ES:B is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's designed for high-performance memory applications, offering a balance of speed, density, and power efficiency.

Applications:

  • Desktop Computers: Used as main system memory in desktop computers to support multitasking and demanding applications.
  • Laptop Computers: Integrated into laptop computers to provide adequate memory capacity for mobile computing.
  • Servers: Employed in server systems to handle large amounts of data and support high-performance computing.
  • Gaming Consoles: Utilized in gaming consoles to provide fast memory access for rendering graphics and processing game logic.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as network routers and industrial controllers.

Features:

  • High-Speed Data Transfer: Supports high-speed data transfer rates, enhancing system performance.
  • Large Memory Capacity: Offers a large memory capacity, typically 512MB or more, depending on the configuration.
  • Low Power Consumption: Designed for low power consumption, making it suitable for mobile and energy-efficient applications.
  • Double Data Rate (DDR2): Utilizes DDR2 technology to transfer data twice per clock cycle, doubling the effective bandwidth.
  • Operating Voltage: Operates at a standard voltage of 1.8V.

Benefits:

  • Improved System Performance: Enhances system performance by providing fast and efficient memory access.
  • Increased Multitasking Capability: Enables smooth multitasking and running of multiple applications simultaneously.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Enhanced Gaming Experience: Provides a smoother and more immersive gaming experience.
  • Reliable Performance: Offers reliable and stable performance in a variety of operating conditions.

Additional Details:

The MT52L512M32D2PF-107 WT ES:B is organized as 512Mb x 32, indicating its memory density and data bus width. The "-107" likely refers to the speed grade, indicating a data transfer rate of 107 MHz. The "WT ES:B" signifies a specific testing revision or qualification status. Consult the Micron datasheet for detailed electrical characteristics, timing diagrams, and application notes, and specifics regarding the "WT ES:B" designation.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess