EN
  • EN
  • DE
  • IT

MT53E1G32D2FW-046 AUT:B

Part No MT53E1G32D2FW-046 AUT:B
Manufacturer Micron Technology Inc.
Catalog DRAM
Description LPDDR4-4266 1Gx32 (32Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1447037-MT53E1G32D2FW-046 AUT:B
Package Box
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR4X
Memory Size 32Gbit
Memory Organization 1G x 32
Memory Interface Parallel
Clock Frequency 2.133 GHz
Write Cycle Time - Word, Page 18ns
Access Time 3.5ns
Voltage - Supply 1.06V ~ 1.17V
Operating Temperature -40°C ~ 125°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 200-TFBGA
Supplier Device Package 200-TFBGA (10x14.5)
Ultra Librarian 3D Model Ultra Librarian MT53E1G32D2FW-046 AUT:B CAD Model

Description

Micron’s MT53E1G32D2FW-046 AUT:B is an advanced LPDDR4 memory module that delivers top-of-the-line specifications and features for cutting-edge mobile and computing devices. Specified at LPDDR4-4266, it brings forth an impressive data transfer rate that reaches up to 4266 Mbps per pin, ensuring devices operate with unmatched speed and efficiency. The module’s total capacity of 1Gx32, amounting to 32Gb, makes it a formidable choice for handling complex applications and providing ample space for both operating systems and user data. Designed with Micron’s state-of-the-art LPDDR4 technology, this DRAM module emphasizes low power consumption, significantly enhancing the battery life of portable devices without compromising on performance. This makes the MT53E1G32D2FW-046 AUT:B particularly suitable for the next generation of smartphones, tablets, ultra-thin notebooks, and other devices where high-speed operation and power efficiency are critical. Its leading-edge performance and energy savings meet the stringent requirements of developers aiming to offer consumers high-end, responsive, and long-lasting electronic products.

You May Also Be Interested in

Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Extended Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 16Mx8-7E 133MHz
Lowest to $4.2672
Renesas Electronics America
SRAM 2Mx32 (64MBIT) PARALLEL FBGA 55NS
Need more? Email Us
Alliance Memory, Inc.
SDRAM DDR1 256 k x 16 4Mbit
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 16Mx32 143MHz
Lowest to $23.2836
Alliance Memory, Inc.
LPSDRAM 512M 166MHz 16Mx32 200 MHz, Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16 PC166 Commercial Temp
Lowest to $3.7836
Alliance Memory, Inc.
SDRAM Mobile LPDDR2 32 M x 32 32 bit
Need more? Email Us
Alliance Memory, Inc.
SDRAM Mobile LPDDR3 512 M x 32 32 bit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $335.0440 $335.0440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,175 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess