EN
  • EN
  • DE

MT55L128L36F1T10A

Part No MT55L128L36F1T10A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080946-MT55L128L36F1T10A
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT55L128L36F1T10A CAD Model

Description

The MT55L128L36F1T10A is a high-performance 4.5Mb ZBT (Zero Bus Turnaround) SRAM (Static Random-Access Memory) module manufactured by Micron Technology Inc. It is designed to provide extremely fast data access, making it suitable for applications that require high-speed memory operations and minimal latency. The ZBT architecture allows for continuous data flow without turnaround delays, enhancing system throughput.

Applications:

  • Networking Equipment: Routers, switches, and high-speed network interfaces.
  • Data Communications: High-bandwidth data transmission systems.
  • Digital Signal Processing (DSP): Real-time signal processing applications.
  • Image Processing: High-speed image capture and processing systems.
  • Cache Memory: High-performance cache for processors and ASICs.

Features:

  • 4.5Mb Capacity (128K x 36): Provides ample memory space for high-speed data buffering and processing.
  • Zero Bus Turnaround (ZBT) Operation: Eliminates bus turnaround delays, maximizing data throughput.
  • Fast Access Time: Offers extremely fast access times, typically around 10ns, for rapid data retrieval.
  • 3.3V Power Supply: Operates on a 3.3V power supply, minimizing power consumption.
  • LVTTL Compatible Inputs/Outputs: Ensures compatibility with a wide range of digital logic devices.
  • Burst Counter: Supports burst operations for efficient data transfer.
  • Sleep Mode: Reduces power consumption when the device is not actively being used.
  • Available in various package options: Including TQFP (Thin Quad Flat Pack) for flexible integration.

Benefits:

  • Maximum Throughput: ZBT architecture enables continuous data flow without delays, maximizing system throughput.
  • High Speed: Fast access times facilitate rapid data retrieval, improving overall system performance.
  • Low Latency: Minimizes latency in data access, crucial for real-time applications.
  • Reduced Power Consumption: Operates on a 3.3V power supply and includes a sleep mode for energy efficiency.
  • Enhanced System Performance: Improves overall system performance in applications requiring high-speed memory operations.

Additional Details:

The MT55L128L36F1T10A ZBT SRAM module is designed to meet the demanding requirements of high-speed data processing applications. It is available in various temperature grades and package options to suit different environmental conditions and integration needs. Detailed timing and operational characteristics can be found in the Micron datasheet. This component is often used in systems where minimizing latency and maximizing data throughput are critical factors.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess