EN
  • EN
  • DE

MT72KSZS4G72LZ-1G6E2A7BE

Part No MT72KSZS4G72LZ-1G6E2A7BE
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 4Gx72 LRDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948255-MT72KSZS4G72LZ-1G6E2A7BE
Series *
Ultra Librarian 3D Model Ultra Librarian MT72KSZS4G72LZ-1G6E2A7BE CAD Model

Description

The Micron MT72KSZS4G72LZ-1G6E2A7BE is a 32GB DDR3 1066MHz ECC Registered Load Reduced DIMM (LRDIMM). This high-capacity memory module is designed for servers and data centers that demand large memory footprints and robust error correction. LRDIMMs are designed to maximize memory capacity and bandwidth in multi-DIMM configurations, making them ideal for demanding workloads.

Applications:

  • Servers
  • Data Centers
  • Virtualization
  • Cloud Computing
  • High-Performance Computing (HPC)

Features:

  • 32GB Capacity
  • DDR3 Technology
  • 1066MHz Clock Speed
  • ECC Registered LRDIMM
  • 240-Pin DIMM
  • 1.35V Operating Voltage

Benefits:

  • High Capacity: 32GB of memory provides substantial capacity for demanding applications, virtualization, and large datasets.
  • Error Correction: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption and improving system stability.
  • Increased Memory Density: LRDIMMs allow for higher memory density compared to traditional RDIMMs, enabling greater memory capacity per server.
  • Improved Performance: The registered design enhances signal integrity, ensuring reliable operation at high speeds.
  • Reduced Load on Memory Controller: LRDIMMs reduce the electrical load on the memory controller, allowing for more DIMMs per channel and increased overall system memory capacity.

Technical Specifications:

The Micron MT72KSZS4G72LZ-1G6E2A7BE is a 240-pin DDR3 LRDIMM operating at 1.35V. It features ECC functionality for detecting and correcting single-bit errors, ensuring data integrity. The Load Reduced design allows for increased memory density and reduced electrical load on the memory controller. This module is built with high-quality components to ensure reliable performance and long-term stability. It is designed to meet the demanding requirements of server and data center environments where memory capacity and reliability are critical. The module's specifications align with industry standards for DDR3 LRDIMMs, ensuring compatibility with a wide range of systems. This LRDIMM is a robust and high-capacity solution for demanding computing environments.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess