EN
  • EN
  • DE

MT8LSDT1664HG-133G3

Part No MT8LSDT1664HG-133G3
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description SODIMM PC133 16Mx64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451764-MT8LSDT1664HG-133G3
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT8LSDT1664HG-133G3 CAD Model

Description

The MT8LSDT1664HG-133G3 is a Micron-branded SD/SDR SODIMM memory module that embodies cutting-edge technology in a 144-pin synchronous design. This particular module offers 128MB of memory, tailored for systems operating on the PC133 standard, which indicates a bus speed compatibility of 133 MHz. With a precise organization of 16Mx64, this module integrates Micron's proprietary [8Mx16 base] technology, optimizing performance and reliability for end-users. Unlike its counterparts, this module is specially crafted for those requiring the heightened performance associated with PC133 standards, catering to both the needs of demanding applications and the limitations of older hardware architectures. The blend of Micron’s innovation and the module's adherence to the PC133 specification ensures that it delivers unparalleled stability and efficiency, making it a quintessential upgrade for enhancing system capabilities. Whether it's utilized in servers, workstations, or other specialized computing equipment, the MT8LSDT1664HG-133G3 offers a significant improvement in performance, marking a step up for systems in dire need of memory enhancements without compromising on compatibility or reliability.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess