EN
  • EN
  • DE

MTA9ASF1G72PZ-2G9E1V

Part No MTA9ASF1G72PZ-2G9E1V
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2933Y 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946349-MTA9ASF1G72PZ-2G9E1V
Series *
Ultra Librarian 3D Model Ultra Librarian MTA9ASF1G72PZ-2G9E1V CAD Model

Description

This memory module is a Win Source Part Number 946349-MTA9ASF1G72PZ-2G9E1V that belongs to the Memory - Modules category.

    You May Also Be Interested in

    Infineon Technologies
    Rambus 128MB 600MHz
    Need more? Email Us
    Lexar
    FORESEE EMMC
    Lowest to $33.4285
    Samsung
    Rambus 128MB 800MHz 40ns
    Need more? Email Us
    Kingston
    Rambus 256MB 800MHz
    Need more? Email Us
    Samsung
    Rambus 512MB 800MHz 40ns
    Need more? Email Us
    SK hynix
    PC66 16Mx64-H
    Need more? Email Us
    Elpida Memory
    Rambus 128MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 512MB ECC 800MHz 40ns
    Need more? Email Us
    Intel
    Optane PMem 100 128GB
    Need more? Email Us

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess