EN
  • EN
  • DE

MTFC64GAOAMEA-WT

Part No MTFC64GAOAMEA-WT
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC MEM NAND 64GB FLASH 153BGA / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number MTFC64
Standard Package 1,520 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 886451-MTFC64GAOAMEA-WT
Ultra Librarian 3D Model Ultra Librarian MTFC64GAOAMEA-WT CAD Model

Description

The MTFC64GAOAMEA-WT is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology, Inc. This is a managed NAND flash memory solution, integrating NAND flash memory and a controller into a single package. It simplifies memory management for host processors, offering a standardized interface and features like wear leveling, error correction, and bad block management.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Similar to smartphones, providing storage for system files and user content.
  • Embedded Systems: Integrated into various embedded applications requiring non-volatile storage, such as industrial control systems, point-of-sale terminals, and medical devices.
  • Automotive Infotainment: Used for storing maps, multimedia content, and system software in vehicles.
  • Wearable Devices: Providing storage for applications and data in smartwatches and fitness trackers.

Features:

  • 64GB Capacity: Provides ample storage space for applications, operating systems, and user data.
  • eMMC 5.1 Interface: Compliant with the eMMC 5.1 standard, offering high-speed data transfer rates.
  • Managed NAND Flash: Includes built-in controller managing NAND flash operations, error correction, and wear leveling.
  • JEDEC Standard Package: Standardized package for easy integration into various devices.
  • High-Speed Data Transfer: Supports high-speed data read and write operations, improving device performance.
  • Power Management: Optimized power consumption for mobile and embedded applications.

Benefits:

  • Simplified Integration: Managed NAND simplifies memory integration, reducing development time and complexity.
  • High Performance: Fast data transfer rates enhance application performance and system responsiveness.
  • Reliable Storage: Built-in error correction and wear leveling ensure data integrity and long-term reliability.
  • Space Saving: Integrated package reduces board space requirements, suitable for compact devices.
  • Lower Power Consumption: Optimized power management extends battery life in portable applications.

Additional Details:

The MTFC64GAOAMEA-WT supports advanced features like command queuing, cache management, and secure erase. It operates over a wide temperature range, making it suitable for various environmental conditions. It also supports enhanced security features to protect sensitive data stored on the device.

You May Also Be Interested in

STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 435 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess