EN
  • EN
  • DE

MTFDDAK512TBN-1AR1ZABYY

Part No MTFDDAK512TBN-1AR1ZABYY
Manufacturer Micron Technology Inc.
Catalog Unclassified
Description SSD 1100 512GB 2.5"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory Cards
Features Solid State Drive (SSD) FLASH - NAND (TLC) 512GB SATA III 2.5" 5V
Manufacturer Micron Technology Inc.
Series 1100
Package Bulk
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Family Name MTFDDAK512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8471.70.6000
Other Part Number 557-1812, MTFDDAK512TBN-1AR1ZABYY-ND
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886467-MTFDDAK512TBN-1AR1ZABYY
Ultra Librarian 3D Model Ultra Librarian MTFDDAK512TBN-1AR1ZABYY CAD Model

Description

The MTFDDAK512TBN-1AR1ZABYY is a solid-state drive (SSD) manufactured by Micron Technology Inc.

  • Storage Capacity: 512GB
  • Interface: SATA III 2.5" 5V
  • Package: Bulk
  • Operating Temperature Range: 0°C to 70°C
  • Series: 1100 series
  • Status: Obsolete
  • Family Name: MTFDDAK512
  • Category: Memory cards
  • ECCN: 3A991B1A
  • Supply and Demand Status: Limited with a quantity of 50 per package
  • MSL level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8471.70.6000

You May Also Be Interested in

Others
Lowest to $2.6126
Others
FLATPACK RELAY
Lowest to $14.8066
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Lowest to $29.3578
Others
Lowest to $79.8232

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess