EN
  • EN
  • DE

PF38F5066M0Y0CEB

Part No PF38F5066M0Y0CEB
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 273302-PF38F5066M0Y0CEB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PF38F5066M0Y0CEB CAD Model

Description

The PF38F5066M0Y0CEB is a NOR Flash memory component produced by Micron Technology Inc. It is designed to provide reliable and efficient storage for embedded systems and other applications that require non-volatile memory. This chip is characterized by its high-speed read performance and robust data retention, making it suitable for critical code storage and execution.

Applications

  • Embedded Systems: Ideal for storing firmware, operating systems, and application code in various embedded devices.
  • Networking Devices: Used in routers, switches, and other networking equipment to store boot loaders and configuration settings.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems for storing control algorithms and data.
  • Consumer Electronics: Found in various consumer electronic devices for storing software and user data.
  • Automotive Applications: Integrated into automotive systems for storing firmware, navigation data, and engine control unit (ECU) software.

Features

  • High-Speed Read Performance: Enables fast access to stored code and data, improving system responsiveness.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices and energy-sensitive applications.
  • Reliable Data Retention: Guarantees long-term data storage, even under harsh environmental conditions.
  • Sector Protection: Prevents accidental or unauthorized modification of critical data.
  • Compact Package: Available in various surface-mount packages for easy integration into electronic assemblies.

Benefits

  • Improved System Responsiveness: Fast read speeds lead to quicker boot times and faster execution of applications.
  • Enhanced Data Security: Non-volatile memory and sector protection features ensure data integrity and prevent data loss.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Robust Performance: Reliable data retention and error correction mechanisms ensure consistent performance over time.
  • Simplified Integration: Compact package options simplify the design and assembly process.

Additional Details

The PF38F5066M0Y0CEB typically communicates with the host processor via a parallel interface. It is designed to operate within a specified voltage range, and its performance is characterized by parameters such as access time, operating temperature range, and endurance cycles. Refer to the device's datasheet for specific technical specifications and application guidelines. This device is typically used in applications where code is executed directly from flash (execute-in-place, or XIP) due to its fast read speeds.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess