EN
  • EN
  • DE

PF48F2000W0YTQE

Part No PF48F2000W0YTQE
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 273312-PF48F2000W0YTQE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PF48F2000W0YTQE CAD Model

Description

The PF48F2000W0YTQE is a NOR Flash memory device manufactured by Micron Technology Inc. It's designed for applications requiring reliable, high-density, and non-volatile storage. This chip is often used in embedded systems where code storage, execute-in-place (XIP) capabilities, and data logging are crucial.

Applications

  • Embedded Systems: Storage of firmware, boot code, and operating systems in various embedded applications.
  • Industrial Control: Use in PLCs (Programmable Logic Controllers), HMIs (Human Machine Interfaces), and other industrial automation equipment for storing configuration settings and application code.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing boot images and configuration files.
  • Medical Devices: Used in medical equipment where reliable and non-volatile storage of software and configuration data is essential.
  • Automotive Electronics: Storage of firmware in engine control units (ECUs), navigation systems, and other automotive electronic modules.

Features

  • High Density Storage: Provides a substantial amount of non-volatile storage capacity.
  • Fast Read Access: Enables quick access to stored code and data for efficient system operation.
  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Sector Protection: Allows for protection of specific memory regions to prevent accidental or unauthorized modification.
  • Serial or Parallel Interface: Offers flexibility in system design with options for serial or parallel communication interfaces.

Benefits

  • Improved System Performance: Fast read access and efficient data retrieval contribute to faster boot times and improved overall system performance.
  • Enhanced Data Security: Non-volatile storage and sector protection mechanisms ensure data integrity and prevent data loss or corruption.
  • Extended Battery Life: Low power consumption extends the operating life of battery-powered devices, making them more portable and convenient.
  • Increased Storage Capacity: High-density storage enables the storage of larger and more complex applications and data sets.
  • Simplified System Design: Flexible interface options simplify integration into existing and new system designs.

Additional Details

The PF48F2000W0YTQE typically supports a wide operating voltage range to accommodate various system requirements. Its performance characteristics include fast read access times and reliable data retention over a specified temperature range. This device is commonly available in surface-mount packages, facilitating easy integration into printed circuit boards (PCBs). Specific details, such as the exact access time, endurance cycles, and operating temperature range, can be found in the product datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess