EN
  • EN
  • DE

HAL506SF-K-4-R-1-00

Part No HAL506SF-K-4-R-1-00
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Description HallSwitch Unipolar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995121-HAL506SF-K-4-R-1-00
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL506SF-K-4-R-1-00 CAD Model

Description

The Micronas GmbH HAL506SF-K-4-R-1-00 is a versatile Hall-effect switch designed for a wide range of applications requiring reliable and precise magnetic field detection. This switch offers high sensitivity, robust performance, and integrated features making it suitable for automotive, industrial, and consumer electronics applications.

Applications

  • Position Detection: Used in automotive and industrial applications for detecting the position of moving parts, such as in gear selectors, door locks, and valve position sensors.
  • Speed Sensing: Employed in speed sensing applications for detecting the rotational speed of motors, wheels, and other rotating components.
  • Proximity Sensing: Integrated into proximity sensing systems for detecting the presence or absence of objects in close proximity.
  • Brushless DC Motor Control: Used in brushless DC (BLDC) motor control systems for detecting the rotor position, enabling efficient and precise motor control.
  • Flow Measurement: Applied in flow meters to detect the movement of a magnetic impeller, allowing for accurate measurement of fluid flow rates.

Features

  • High Sensitivity: Offers high sensitivity to magnetic fields, ensuring reliable detection of small magnetic field changes.
  • Robust Performance: Provides stable and reliable operation over a wide range of temperatures and operating conditions.
  • Integrated Hysteresis: Includes integrated hysteresis to prevent output chattering and ensure stable switching behavior.
  • Open-Drain Output: Features an open-drain output, allowing for flexible interface with various electronic circuits.
  • Small Package: Comes in a compact and easy-to-use package, enabling simple integration into diverse systems.

Benefits

  • Reliable Switching: High sensitivity and integrated hysteresis ensure reliable and stable switching behavior.
  • Improved System Performance: Accurate magnetic field detection enables improved performance in various applications, such as motor control and position sensing.
  • Simplified Design: Open-drain output simplifies interfacing with microcontrollers and other digital systems.
  • Versatile Application: Suitable for a wide range of magnetic field sensing applications across different industries.
  • Enhanced Durability: Robust design ensures long-term reliability and stable performance in harsh environments.

Additional Details

The HAL506SF-K-4-R-1-00 is designed with advanced Hall-effect sensing technology for optimal performance. It includes built-in protection features to prevent damage from overvoltage and reverse polarity. The device is also designed to comply with industry standards for electromagnetic compatibility (EMC). Its robust design and comprehensive features make it a dependable choice for demanding magnetic field sensing applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,072 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess