EN
  • EN
  • DE

HAL525SFA

Part No HAL525SFA
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008610-HAL525SFA
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL525SFA CAD Model

Description

The HAL525SFA is a versatile programmable linear Hall-effect sensor manufactured by Micronas (now TDK-Micronas). This sensor is designed for highly accurate measurement of magnetic fields, offering programmable parameters for optimized performance in diverse applications. Its programmability enables customization for specific magnetic ranges and sensitivities.

Applications

  • Automotive Position Sensing: Used in throttle position sensors, pedal position sensors, and steering angle sensors.
  • Industrial Automation: Employed in linear and rotary encoders, valve position sensors, and robotic systems.
  • Current Sensing: Integrated into current sensors for non-contact current measurement in motor control and power management systems.
  • Medical Equipment: Used in medical pumps, diagnostic equipment, and patient monitoring systems.
  • Consumer Electronics: Found in proximity detection, level sensing, and other applications requiring magnetic field measurement.

Features

  • Programmable Sensitivity and Offset: Allows users to adjust the sensitivity and offset via programming to optimize performance for specific applications.
  • Linear Output: Provides a linear analog output voltage proportional to the applied magnetic field.
  • Temperature Compensation: Integrated temperature compensation circuitry ensures stable performance over a wide temperature range.
  • Diagnostic Functions: Includes diagnostic features for detecting sensor faults and ensuring reliable operation.
  • Small Package: Available in a small surface-mount package (SOT-89) for space-constrained applications.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically from 4.5V to 5.5V.

Benefits

  • High Accuracy: Provides highly accurate magnetic field measurements due to its linear output and programmable parameters.
  • Flexible Configuration: Offers flexible configuration options to adapt to a wide range of applications.
  • Reliable Performance: Delivers reliable performance in harsh environments due to its temperature compensation and diagnostic functions.
  • Easy Integration: Easy to integrate into various systems due to its small package and simple interface.
  • Cost-Effective Solution: Offers a cost-effective solution for precise magnetic field sensing.

Additional Details

The HAL525SFA typically has a magnetic range of ±50 mT to ±100 mT, depending on the programmed sensitivity. The output voltage is usually centered around half the supply voltage when no magnetic field is present. Programming is typically done via a serial interface. Protection features include overvoltage and reverse polarity protection. It operates over a temperature range of -40°C to +150°C. This sensor is commonly used in applications requiring precise and adjustable magnetic field measurement.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess