EN
  • EN
  • DE

HAL730SF-K

Part No HAL730SF-K
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT89B-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Micronas GmbH
Packaging Reel - TR
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 19.1mT Trip, -19.1mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3.8 V to 24 V
Current - Supply (Max) 9mA
Current - Output (Max) 20mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C to 140°C (TA)
Case / Package SOT-89B-2
Win Source Part Number 1042348-HAL730SF-K
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian HAL730SF-K CAD Model

Description

The Micronas GmbH 1042348-HAL730SF-K is a temperature compensated Hall Effect sensor that operates in the range of -40°C to 140°C (TA).

  • Device Use: latch
  • Output Type: open drain
  • Polarization: south pole
  • Sensing Range: 19.1mT trip and -19.1mT release
  • Maximum Supply Current: 9mA
  • Maximum Output Current: 20mA
  • Package: SOT-89B-2 case
  • Packaging: reel
  • Quantity per Package: 1k pcs
  • Open Market Status: in the open market
  • Supply and Demand Status: balanced

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Micronas GmbH
MAGNETIC SWITCH SOT-89B
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6803 $57.8255
210+ $0.5579 $117.1590
325+ $0.5405 $175.6625
445+ $0.5232 $232.8240
575+ $0.5059 $290.8925
765+ $0.4539 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess