EN
  • EN
  • DE

SDA9589X

Part No SDA9589X
Manufacturer Micronas GmbH
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 188962-SDA9589X
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDA9589X CAD Model

Description

The SDA9589X is a single-chip TV microcontroller from Micronas GmbH, primarily designed for use in analog television sets. This microcontroller integrates a CPU, memory, and various peripheral functions necessary for controlling and managing TV functionalities. It is a cost-effective solution for manufacturers aiming to create compact and efficient television designs.

Applications

  • Analog television sets
  • Video monitors
  • Simple video display systems
  • Entry-level TV receivers

Features

  • Integrated CPU core
  • Built-in memory (ROM and RAM)
  • Analog signal processing
  • On-Screen Display (OSD) controller
  • Tuner control interface
  • Remote control interface
  • Power management features

Benefits

  • Reduces component count and overall system cost
  • Simplifies TV design and manufacturing process
  • Provides comprehensive control over TV functions
  • Enables clear and informative on-screen displays
  • Supports standard remote control protocols
  • Optimizes power consumption for energy efficiency
  • Enhances picture quality through analog signal processing

Additional Details

The SDA9589X is designed to handle various aspects of television control, including channel tuning, volume adjustment, picture settings, and OSD management. The integrated CPU core executes the firmware that manages these functions, while the built-in memory stores program code and data. The OSD controller enables the display of text and graphics on the screen, providing users with information about the current settings and channel. The tuner control interface allows the microcontroller to communicate with the tuner module, selecting the desired channel based on user input. The remote control interface decodes signals from the remote control, allowing users to interact with the TV from a distance.

The power management features of the SDA9589X help to minimize power consumption, making it suitable for energy-efficient TV designs. The device is typically available in a surface-mount package, facilitating easy integration into printed circuit boards. It operates on a standard voltage supply, ensuring compatibility with other components in the system.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess