EN
  • EN
  • DE
Part No D122
Manufacturer MicroPower Direct, LLC
Catalog END - OF - LIFE
Description Single & Dual Output Miniature, 1W SIP DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MicroPower Direct, LLC
Win Source Part Number 1166061-D122
Manufacturer Homepage www.micropowerdirect.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D122 CAD Model

Description

The D122 is a DC-DC converter module manufactured by MicroPower Direct, LLC. These modules are designed to efficiently convert one DC voltage level to another, providing regulated output voltage suitable for powering various electronic devices. DC-DC converters are essential components in power supply systems, offering isolation, voltage regulation, and noise filtering capabilities.

Applications:

  • Isolated Power Supplies: Provides electrical isolation between the input and output.
  • Industrial Control Systems: Powers sensors, actuators, and controllers.
  • Instrumentation: Used in test and measurement equipment.
  • Medical Devices: Powers sensitive medical electronics, often requiring isolation.
  • Transportation Systems: Integrated into various transportation electronic systems.

Features:

  • Isolation: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Regulated Output: Maintains a stable output voltage despite variations in input voltage or load current.
  • High Efficiency: Designed for efficient power conversion, minimizing heat dissipation.
  • Wide Input Voltage Range: Accepts a broad range of input voltages.
  • Short Circuit Protection: Protects the module and the load from damage due to short circuits.
  • Overload Protection: Prevents damage due to excessive current draw.
  • Compact Size: Small form factor allows for easy integration into various applications.

Benefits:

  • Enhanced System Reliability: Integrated protection features prevent damage and ensure stable operation.
  • Improved Power Quality: Provides clean and regulated power to sensitive electronics.
  • Simplified Design: Reduces the complexity of power supply design.
  • Increased Safety: Isolation provides enhanced safety for both users and equipment.
  • Versatile Applications: Suitable for a wide range of industrial, commercial, and medical applications.

Technical Details:

The D122 typically operates with a specific input voltage range (e.g., 9-18VDC, 18-36VDC, or 36-75VDC) and provides a regulated output voltage (e.g., 5VDC, 12VDC, 15VDC, or 24VDC). The isolation voltage is usually specified in kilovolts (e.g., 1kVDC, 1.5kVDC, or 3kVDC). The output current rating varies depending on the specific model. It is generally available in a encapsulated module. Detailed specifications, including input voltage ranges, output voltages, output current ratings, isolation voltages, and operating temperatures, can be found in the MicroPower Direct datasheet for this part number.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess