EN
  • EN
  • DE

090-44310-11

Part No 090-44310-11
Manufacturer Microsemi Corporation
Catalog Oscillators
Description XTAL OSC ATOMIC 10.0000MHZ CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Base Resonator Crystal
Type Atomic
Frequency 10 MHz
Output CMOS
Voltage - Supply 5V
Frequency Stability 1ppb
Operating Temperature -10°C ~ 75°C
Current - Supply (Max) 2.8A
Mounting Type Through Hole
Package / Case Module
Size / Dimension 2.000" L x 2.000" W (50.80mm x 50.80mm)
Height - Seated (Max) 0.740\
Ultra Librarian 3D Model Ultra Librarian 090-44310-11 CAD Model

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess