EN
  • EN
  • DE

1N5365

Part No 1N5365
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description SILICON 5 WATT ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1121940-1N5365
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1N5365 CAD Model

Description

The 1N5365 is a Zener diode manufactured by Microsemi Corporation. It is designed for voltage regulation and protection in a variety of electronic applications. This diode is particularly noted for its ability to maintain a constant voltage even when the current through it varies, making it an ideal component for stabilizing voltage levels in circuits.

Applications:

  • Voltage Regulation in Power Supplies: Provides a stable voltage output in power supplies, ensuring consistent performance of connected devices.
  • Overvoltage Protection: Protects sensitive electronic components from damage due to voltage spikes.
  • Voltage Clipping: Limits the voltage to a specific level, preventing signal distortion.
  • Voltage Clamping: Restricts voltage excursions to a defined range, useful in signal processing.
  • Reference Voltage Source: Creates a stable reference voltage for measurement and control circuits.

Features:

  • High Surge Current Capability: Can withstand high current surges without degradation.
  • Low Reverse Leakage Current: Minimizes power loss due to leakage current.
  • Precise Zener Voltage: Offers a well-defined Zener voltage for accurate regulation.
  • Glass Passivated Junction: Enhances reliability and provides stable performance over time.
  • Axial Lead Package: Simplifies mounting and soldering in through-hole circuit boards.

Benefits:

  • Stable Circuit Performance: Ensures consistent voltage levels, improving the stability of connected circuits.
  • Enhanced Component Protection: Safeguards sensitive components from overvoltage conditions.
  • Reduced Power Loss: Minimizes power dissipation due to low leakage current.
  • Easy Integration: Simple to incorporate into existing circuit designs.
  • Long-Term Reliability: Maintains stable performance over an extended operational lifespan.

Additional Details:

The 1N5365 typically has a Zener voltage rating around 33V, but it's important to check the specific datasheet for the exact value and tolerance. It is commonly available in a DO-201AD package. The maximum power dissipation and operating temperature range should be carefully considered during circuit design. The diode's ability to handle high surge currents makes it suitable for applications where transient voltage spikes are expected.

This Zener diode is frequently used in industrial control systems, telecommunications equipment, and automotive electronics. Its robust design and reliable performance make it a suitable choice for ensuring stable voltage regulation and protection in diverse electronic applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess