EN
  • EN
  • DE

2N4092

Part No 2N4092
Manufacturer Microsemi Corporation
Catalog JFETs (Junction Field Effect)
Description N-CHANNEL J-FET Qualified per MIL-PRF-19500/431 | N CHANNEL JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Vds - Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) at Vds (Vgs=0) 15mA at 20V
Input Capacitance (Ciss) (Maximum) at Vds 16pF at 20V
Resistance - RDS(On) 50 Ohms
Maximum Power 360mW
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123838-2N4092
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N4092 CAD Model

Description

The 2N4092 is a N-channel transistor manufactured by Microsemi Corporation.

  • Category: discrete semiconductor product
  • Packaging: TO-18-3 metal can
  • Voltage Breakdown (V(BR)GSS): 40V
  • RDS(On) Resistance: 50 Ohms
  • Mounting Style: through-hole
  • Operating Temperature Range: -65°C to 175°C
  • Device Package: TO-206AA
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (unlimited)
  • Maximum Power: 360mW
  • Input Capacitance (Ciss): 16pF @ 20V
  • Current Drain (Idss): 15mA @ 20V

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.0616
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess