EN
  • EN
  • DE

A1020B-CQ84B

Part No A1020B-CQ84B
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description HiRel FPGAs | IC FPGA 69 I/O 84CQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete
Number of LABs/CLBs 547
The number of I/O 69
Number of Gates 2000
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style SMD
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 84-CQFP Exposed Pad and Tie Bar
Supplier Device Package 84-CQFP (42x42)
Family Part Number A1020
Manufacturer Pack Quantity 9
MSL Level 3 (168 Hours)
Win Source Part Number 1134374-A1020B-CQ84B
Manufacturer Homepage www.actel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1020B-CQ84B CAD Model

Description

The Microsemi Corporation 1134374-A1020B-CQ84B is an integrated circuit that has 547 LABs/CLBs and 2000 gates.

  • LABs/CLBs: 547
  • Gates: 2000
  • Package: surface-mount style
  • Package Dimensions: 84-CQFP (42x42) package
  • Status: obsolete
  • Supply: limited
  • Supply Voltage Range: 4.5V to 5.5V
  • Application: electronic circuits that require a high number of LABs/CLBs and gates
  • Recommendation: electronic devices that require high performance and low power consumption.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 281 I/O 324CSFBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess