EN
  • EN
  • DE

A1240A-PG132B

Part No A1240A-PG132B
Manufacturer Microsemi Corporation
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description HiRel FPGAs | IC FPGA 104 I/O 132CPGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Obsolete
Number of LABs/CLBs 684
The number of I/O 104
Number of Gates 4000
Supply Voltage (V) 4.5V ~ 5.5V
Mounting Style Through Hole
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 132-BCPGA
Supplier Device Package 132-CPGA (34.54x34.54)
Family Part Number A1240
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 1134436-A1240A-PG132B
Manufacturer Homepage www.actel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A1240A-PG132B CAD Model

Description

The A1240A-PG132B is an integrated circuit with 684 LABs/CLBs and 4000 gates.

  • LABs/CLBs: 684
  • Gates: 4000
  • I/O: 104
  • Supply Voltage Range: 4.5V to 5.5V
  • Package: 132-CPGA (34.54x34.54)
  • Operating Temperature Range: -55°C to 125°C
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess