EN
  • EN
  • DE

APT10035B2FLLG

Part No APT10035B2FLLG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 28A T-MAX / Trans MOSFET N-CH 1KV 28A 3-Pin(3+Tab) T-MAX Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1000V
Current - Continuous Drain (Id) @ 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs 186nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5185pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 690W (Tc)
Rds On (Maximum) @ Id, Vgs 370 mOhm @ 14A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package T-MAX [B2]
Package TO-247-3 Variant
Win Source Part Number 768655-APT10035B2FLLG
Popularity Medium
Supply and Demand Status Limited
Family Name APT10035B2FLLG
Introduction Date March 17, 1997
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian APT10035B2FLLG CAD Model

Description

The Microsemi Corporation APT10035B2FLLG is a MOSFET transistor that is part of the POWER MOS 7 series.

  • Current Continuous Drain (Id) @ 25°C: 28A (Tc)
  • Maximum Power Dissipation (Tc): 690W
  • Packaging: TO-247-3 Variant
  • Temperature Range (TJ): -55°C to 150°C
  • Maximum Drain-Source Voltage: 1000V
  • Maximum Gate-Source Voltage: ±30V
  • Gate Charge (Qg) @ 10V: 186nC
  • Input Capacitance (Ciss) @ 25V: 5185pF
  • Maximum Rds On @ 14A, 10V: 370 mOhm
  • Alternatives: IXFK30N100Q2SN, IXFX30N100Q2, IXFK30N100Q2
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess