EN
  • EN
  • DE

APT11GF120BRDQ1

Part No APT11GF120BRDQ1
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 25A 156W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 25A
Pulsed Collector Current 24A
Collector-emitter saturation voltage(Max) 3V @ 15V, 8A
Maximum Power Dissipation 156W
Total Switching Energy(Ets) 300μJ (on), 285μJ (off)
Input Type Standard
Gate Charge 65nC
Turn-on and Turn-off delay time 7ns/100ns
Testing Conditions 800V, 8A, 10 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051429-APT11GF120BRDQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT11GF120BRDQ1 CAD Model

Description

APT11GF120BRDQ1 1200V IGBT Module

The APT11GF120BRDQ1 is a high-voltage IGBT module, engineered for optimal performance in power intensive applications. Its robust design and high power density make it essential for advanced technological systems.

Features and Benefits

  • High voltage and current capacity
  • Low switching loss for improved efficiency
  • High thermal and electrical performance
  • Exceptional reliability in extreme conditions

Applications

  • HVAC systems
  • Rail traction systems
  • Power conversion systems
  • Industrial automation

Additional details: This module is designed to operate efficiently even in high-stress environments, providing reliability and performance for critical applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess