EN
  • EN
  • DE

APT40GP60BG

Part No APT40GP60BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 600V 100A 543W TO247 / Trans IGBT Chip N-CH 600V 100A 543000mW 3-Pin(3+Tab) TO-247 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 100A
Current - Collector Pulsed (Icm) 160A
Vce(on) (Maximum) @ Vge, Ic 2.7V @ 15V, 40A
Power - Max 543W
Switching Energy 385μJ (on), 352μJ (off)
Input Type Standard
Gate Charge 135nC
Td (on/off) @ 25°C 20ns/64ns
Test Condition 400V, 40A, 5 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 768696-APT40GP60BG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Family Name APT40GP60BG
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian APT40GP60BG CAD Model

Description

The Microsemi Corporation APT40GP60BG is a POWER MOS 7 IGBT type transistor manufactured by Microsemi Corporation.

  • Maximum Power: 543W
  • Maximum Current: 100A
  • Voltage Breakdown: 600V
  • Vce(on): 2.7V @ 15V, 40A
  • Td (on/off) @ 25°C: 20ns/64ns
  • Gate Charge: 135nC
  • Switching Energy: 385μJ (on), 352μJ (off)
  • Package: TO-247-3
  • Mounting: Through Hole
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • Family: APT40GP60BG
  • Manufacturing Location: Philippines
  • Estimated EOL Date: 2027

You May Also Be Interested in

Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess