EN
  • EN
  • DE

APT60DS10HJ

Part No APT60DS10HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 100V 60A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 100 V
Current - Average Rectified (Io) 60 A
Voltage - Forward (Vf) (Max) @ If 910 mV @ 60 A
Current - Reverse Leakage @ Vr 2 mA @ 100 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT60DS10HJ CAD Model

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess