EN
  • EN
  • DE

APT60DS20HJ

Part No APT60DS20HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 200V 90A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 90 A
Voltage - Forward (Vf) (Max) @ If 900 mV @ 60 A
Current - Reverse Leakage @ Vr 1 mA @ 200 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT60DS20HJ CAD Model

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess