EN
  • EN
  • DE

APTDF200H20G

Part No APTDF200H20G
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 285A SP6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 285 A
Voltage - Forward (Vf) (Max) @ If 3 V @ 200 A
Current - Reverse Leakage @ Vr 150 µA @ 1200 V
Operating Temperature -40°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Package / Case SP6
Supplier Device Package SP6
Ultra Librarian 3D Model Ultra Librarian APTDF200H20G CAD Model

You May Also Be Interested in

Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess