EN
  • EN
  • DE

JAN2N3902

Part No JAN2N3902
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 3.5A TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/371
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3.5A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) @ Ib, Ic 2.5V @ 700mA, 3.5A
Current - Collector Cutoff (Maximum) 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 1A, 5V
Power - Max 5W
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Package TO-204AA (TO-3)
Win Source Part Number 762221-JAN2N3902
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 2N3902
Introduction Date December 03, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian JAN2N3902 CAD Model

Description

The Microsemi Corporation JAN2N3902 is a discrete semiconductor product that is a military, MIL-PRF-19500/371 series.

  • Mounting: Through Hole
  • Operating Temperature Range: -65°C ~ 200°C (TJ)
  • Maximum Power: 5W
  • Transistor Type: NPN
  • Current-Collector (Ic) (Maximum): 3.5A
  • Voltage-Collector Emitter Breakdown (Maximum): 400V
  • Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 700mA, 3.5A
  • Win Source Part Number: 762221-JAN2N3902

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess