EN
  • EN
  • DE

LX1553ID

Part No LX1553ID
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 14SOIC  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6V ~ 30V
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LX1553
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LX1553ID-ND,150-LX1553ID
Standard Package 2,500
Win Source Part Number 1073158-LX1553ID
Ultra Librarian 3D Model Ultra Librarian LX1553ID CAD Model

Description

The LX1553ID is an integrated circuit voltage regulator designed for use in various electronic devices.

  • Category: PMIC (Power Management Integrated Circuit) that falls under the category of DC DC Switching Controllers.
  • Package: 14-SOIC package
  • Standard Package: 2,500.
  • Regulator Type: step-up and step-down regulator
  • Topologies: capable of buck and boost topologies.
  • Synchronous Rectifier: positive
  • Output: one output.
  • Duty Cycle: 96%
  • Frequency Control: frequency control feature.
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 7.6V to 30V.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess