EN
  • EN
  • DE

MSFC130-08

Part No MSFC130-08
Manufacturer Microsemi Corporation
Catalog SCRs - Single - Modules
Description MOD THYRISTOR DIODE DBLR 130A D1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 800 V
Current - On State (It (AV)) (Max) 130 A
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 4700A @ 50Hz
Current - Hold (Ih) (Max) 400 mA
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian MSFC130-08 CAD Model

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us
Infineon Technologies
SCR MODULE 1.2KV MODULE
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 130A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 160A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
IXYS
SCR MODULE 1.4KV 180A TO-240AA
Lowest to $102.4860
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess