EN
  • EN
  • DE

MT8880CE1

Part No MT8880CE1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TXRX DTMF 20DIP / DTMF TXRX 3.58MHz CMOS 5V 20-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Function DTMF Transceiver
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 790201-MT8880CE1
Popularity Medium
Supply and Demand Status Limited
Family Name MT8880C
Introduction Date July 18, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT8880CE1 CAD Model

Description

The Microsemi Corporation MT8880CE1 is a dual-tone multi-frequency (DTMF) transceiver integrated circuit (IC) that operates on an operating supply voltage of 4.75V to 5.25V with a current of 7mA.

  • Package: 20-DIP
  • Mounting: Through-hole
  • Family: MT8880C
  • Category: Integrated circuits (ICs)
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Alternatives: CM8880SI, ML7005MB, MC145740F, CM8880-2PI

You May Also Be Interested in

Others
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess